TE Connectivity Wire & Cable Marker, 48.3Mm X 81Mm, Wht; Marker Type Te Connectivity SBP190319WE2.5

Description
WIRE & CABLE MARKER, 48.3MM X 81MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE MARKER, 48.3MM X 81MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Marker, 48.3Mm X 81Mm, Wht; Marker Type Te Connectivity - 94AC4956 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 48.3Mm X 81Mm, Wht; Marker Type Te Connectivity
94AC4956
Wire & Cable Marker, 48.3Mm X 81Mm, Wht; Marker Type Te Connectivity 94AC4956
WIRE & CABLE MARKER, 48.3MM X 81MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

WIRE & CABLE MARKER, 48.3MM X 81MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 94AC4956
Product Name Wire & Cable Marker, 48.3Mm X 81Mm, Wht; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Markers - 0801426-ND - DigiKey
PHOENIX CONTACT USA
Specs
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details