TE Connectivity Wire & Cable Marker, 188.9 X 25.4Mm, Wht; Marker Type Te Connectivity SBP100743WE1

Description
WIRE & CABLE MARKER, 188.9 X 25.4MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:188.9mm x 25.4mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:NoRoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE MARKER, 188.9 X 25.4MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:188.9mm x 25.4mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:NoRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Marker, 188.9 X 25.4Mm, Wht; Marker Type Te Connectivity - 94AC4955 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 188.9 X 25.4Mm, Wht; Marker Type Te Connectivity
94AC4955
Wire & Cable Marker, 188.9 X 25.4Mm, Wht; Marker Type Te Connectivity 94AC4955
WIRE & CABLE MARKER, 188.9 X 25.4MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:188.9mm x 25.4mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:NoRoHS Compliant: Yes

WIRE & CABLE MARKER, 188.9 X 25.4MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:188.9mm x 25.4mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 94AC4955
Product Name Wire & Cable Marker, 188.9 X 25.4Mm, Wht; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.157 to 0.394 inch (4 to 10 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details