TE Connectivity Wire & Cable Marker, 25.4Mm X 151Mm, Wht; Marker Type Raychem Te Connectivity SBP100594WE1

Description
WIRE & CABLE MARKER, 25.4MM X 151MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 151mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series RoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE MARKER, 25.4MM X 151MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 151mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Marker, 25.4Mm X 151Mm, Wht; Marker Type Raychem Te Connectivity - 33AC0298 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 25.4Mm X 151Mm, Wht; Marker Type Raychem Te Connectivity
33AC0298
Wire & Cable Marker, 25.4Mm X 151Mm, Wht; Marker Type Raychem Te Connectivity 33AC0298
WIRE & CABLE MARKER, 25.4MM X 151MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 151mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series RoHS Compliant: Yes

WIRE & CABLE MARKER, 25.4MM X 151MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 151mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series RoHS Compliant: Yes

Supplier's Site
Wire & Cable Marker, 25.4Mm X 151Mm, Wht; Marker Type Te Connectivity - 94AC4954 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 25.4Mm X 151Mm, Wht; Marker Type Te Connectivity
94AC4954
Wire & Cable Marker, 25.4Mm X 151Mm, Wht; Marker Type Te Connectivity 94AC4954
WIRE & CABLE MARKER, 25.4MM X 151MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

WIRE & CABLE MARKER, 25.4MM X 151MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 33AC0298
Product Name Wire & Cable Marker, 25.4Mm X 151Mm, Wht; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537231 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Cable Markers - 2482219 - RS Components, Ltd.
PHOENIX CONTACT USA
Specs
Diameter 0.236 inch (6 mm)
View Details
2 suppliers