TE Connectivity Sbplus Wire & Cable Markers, 25.4 Mm; Marker Type Raychem Te Connectivity SBP100143WE5

Description
SBPLUS WIRE & CABLE MARKERS, 25.4 MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 36.5mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
SBPLUS WIRE & CABLE MARKERS, 25.4 MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 36.5mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sbplus Wire & Cable Markers, 25.4 Mm; Marker Type Raychem Te Connectivity - 60R3898 - Newark, An Avnet Company
Chicago, IL, United States
Sbplus Wire & Cable Markers, 25.4 Mm; Marker Type Raychem Te Connectivity
60R3898
Sbplus Wire & Cable Markers, 25.4 Mm; Marker Type Raychem Te Connectivity 60R3898
SBPLUS WIRE & CABLE MARKERS, 25.4 MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 36.5mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes

SBPLUS WIRE & CABLE MARKERS, 25.4 MM; Marker Type:Thermal Transfer; Legend:-; Marker Dimensions:25.4mm x 36.5mm; Marker Material:Vinyl; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 60R3898
Product Name Sbplus Wire & Cable Markers, 25.4 Mm; Marker Type Raychem Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Markers - 0826611:Y-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details