TE Connectivity Wire & Cable Marker, 25.4 X 19.1Mm, Wht; Marker Type Te Connectivity SBP100075WE5

Description
WIRE & CABLE MARKER, 25.4 X 19.1MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE MARKER, 25.4 X 19.1MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Marker, 25.4 X 19.1Mm, Wht; Marker Type Te Connectivity - 94AC4952 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 25.4 X 19.1Mm, Wht; Marker Type Te Connectivity
94AC4952
Wire & Cable Marker, 25.4 X 19.1Mm, Wht; Marker Type Te Connectivity 94AC4952
WIRE & CABLE MARKER, 25.4 X 19.1MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

WIRE & CABLE MARKER, 25.4 X 19.1MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 94AC4952
Product Name Wire & Cable Marker, 25.4 X 19.1Mm, Wht; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537301 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Split Sleeve Cable Marker - 88172 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.375 inch (9.52 mm)
View Details