TE Connectivity Wire & Cable Marker, 38.1 X 20.3Mm, Wht; Marker Type Te Connectivity SBP080150WE10

Description
WIRE & CABLE MARKER, 38.1 X 20.3MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:38.1mm x 20.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE MARKER, 38.1 X 20.3MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:38.1mm x 20.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Marker, 38.1 X 20.3Mm, Wht; Marker Type Te Connectivity - 94AC4951 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 38.1 X 20.3Mm, Wht; Marker Type Te Connectivity
94AC4951
Wire & Cable Marker, 38.1 X 20.3Mm, Wht; Marker Type Te Connectivity 94AC4951
WIRE & CABLE MARKER, 38.1 X 20.3MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:38.1mm x 20.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No RoHS Compliant: Yes

WIRE & CABLE MARKER, 38.1 X 20.3MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:38.1mm x 20.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 94AC4951
Product Name Wire & Cable Marker, 38.1 X 20.3Mm, Wht; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marker Card - LWM-110 - LEM Products, Inc.
LEM Products, Inc.
Specs
Material Vinyl
View Details