TE Connectivity Wire & Cable Marker, 25.4 X 12.7Mm, Wht; Marker Type Te Connectivity SBP050100WE10

Description
WIRE & CABLE MARKER, 25.4 X 12.7MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 12.7mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No RoHS Compliant: Yes
Datasheet
Description
WIRE & CABLE MARKER, 25.4 X 12.7MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 12.7mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire & Cable Marker, 25.4 X 12.7Mm, Wht; Marker Type Te Connectivity - 94AC4948 - Newark, An Avnet Company
Chicago, IL, United States
Wire & Cable Marker, 25.4 X 12.7Mm, Wht; Marker Type Te Connectivity
94AC4948
Wire & Cable Marker, 25.4 X 12.7Mm, Wht; Marker Type Te Connectivity 94AC4948
WIRE & CABLE MARKER, 25.4 X 12.7MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 12.7mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No RoHS Compliant: Yes

WIRE & CABLE MARKER, 25.4 X 12.7MM, WHT; Marker Type:Thermal Transfer; Legend:Blank (No Legend); Marker Dimensions:25.4mm x 12.7mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SBP Series; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 94AC4948
Product Name Wire & Cable Marker, 25.4 X 12.7Mm, Wht; Marker Type Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Markers - 277-10809-ND - DigiKey
PHOENIX CONTACT USA
Specs
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details