Current Sense Resistors - Through Hole SBL4 R01 1%
10 mOhms ±1% 4W Through Hole Resistor Axial Current Sense, Non-Inductive Metal Foil
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | SBL4R01F | SBL4R01F-ND |
| Product Name | Current Sense Resistors - | Through Hole Resistors |
| Category / Application | Current Sensing | Current Sensing; General Use |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |
| Technology / Construction | Metal Foil |