RESISTOR, WIRE WOUND, 17W, 5%, 200ppm, 510ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCV1510RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 17W, 510ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 17W, 510ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCV1510RJ can be used for catalog matching and distributor lookup.
10 Ohms ±5% 17W Through Hole Resistor Radial Flame Proof, Safety Wirewound
Wirewound Resistors - Through Hole SBCV15 10R 5%
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SBCV1510RJ | A137330-ND | SBCV1510RJ |
| Product Name | Through-Hole 17W 510ohm Resistor | Through Hole Resistors | Wirewound Resistors - |
| Resistance Range | 510 ohms | 10 ohms | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Standards and Certifications | RoHS | ||
| Configuration | Single Resistor | ||
| Category / Application | General Use |