TE Connectivity Through Hole Resistors SBCHE7220RJ

Description
220 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A138039-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A138039-ND
Through Hole Resistors A138039-ND
220 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

220 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Fixed Resistors; SBCHE7 220R 5% ( CGS ) - SBCHE7220RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCHE7 220R 5% ( CGS )
SBCHE7220RJ
Fixed Resistors; SBCHE7 220R 5% ( CGS ) SBCHE7220RJ
Fixed Resistors; SBCHE7 220R 5% ( CGS )

Fixed Resistors; SBCHE7 220R 5% ( CGS )

Supplier's Site
Through-Hole 7W 220ohm Resistor - 53-SBCHE7220RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 220ohm Resistor
53-SBCHE7220RJ
Through-Hole 7W 220ohm Resistor 53-SBCHE7220RJ
RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 220ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE7220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 220ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE7220RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 220ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE7220RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 220ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 220ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE7220RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number A138039-ND SBCHE7220RJ 53-SBCHE7220RJ
Product Name Through Hole Resistors Fixed Resistors; SBCHE7 220R 5% ( CGS ) Through-Hole 7W 220ohm Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial, Radial Formed
Resistance Range 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1363297 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C223J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details