TE Connectivity Fixed Resistors; BCHE 7 W R56 10% ( CGS ) SBCHE6R56K

Description
Fixed Resistors; BCHE 7 W R56 10% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 7 W R56 10% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 7 W R56 10% ( CGS ) - SBCHE6R56K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W R56 10% ( CGS )
SBCHE6R56K
Fixed Resistors; BCHE 7 W R56 10% ( CGS ) SBCHE6R56K
Fixed Resistors; BCHE 7 W R56 10% ( CGS )

Fixed Resistors; BCHE 7 W R56 10% ( CGS )

Supplier's Site
Through Hole Resistors - 2060644P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060644P
Through Hole Resistors 2060644P
TE Connectivity SBCHE6R56K Resistor

TE Connectivity SBCHE6R56K Resistor

Supplier's Site
Through-Hole 7W 0.56ohm Resistor - 53-SBCHE6R56K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 7W 0.56ohm Resistor
53-SBCHE6R56K
Through-Hole 7W 0.56ohm Resistor 53-SBCHE6R56K
Wirewound Resistor, 7W, 0.56ohm, 10%, Axial, Through Hole Product overview: SBCHE6R56K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.56ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6R56K can be used for catalog matching and distributor lookup.

Wirewound Resistor, 7W, 0.56ohm, 10%, Axial, Through Hole Product overview: SBCHE6R56K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 0.56ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 0.56ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6R56K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131332-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131332-ND
Through Hole Resistors A131332-ND
560 mOhms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

560 mOhms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.56 Ohm, 7W, 10%; Resistance Cgs Te Connectivity - 16R6552 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.56 Ohm, 7W, 10%; Resistance Cgs Te Connectivity
16R6552
Resistor, Wirewound, 0.56 Ohm, 7W, 10%; Resistance Cgs Te Connectivity 16R6552
RESISTOR, WIREWOUND, 0.56 OHM, 7W, 10%; Resistance:0.56ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.56 OHM, 7W, 10%; Resistance:0.56ohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:2V; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SBCHE6R56K 2060644P 53-SBCHE6R56K A131332-ND 16R6552
Product Name Fixed Resistors; BCHE 7 W R56 10% ( CGS ) Through Hole Resistors Through-Hole 7W 0.56ohm Resistor Through Hole Resistors Resistor, Wirewound, 0.56 Ohm, 7W, 10%; Resistance Cgs Te Connectivity
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Power Rating 7 watts 7 watts 7 watts 7 watts
Technology / Construction Wirewound; Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial Formed Axial Leaded
Resistance Range 0.5600 ohms 0.5600 ohms 0.5600 ohms 0.5600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details