Fixed Resistors; BCHE 7 W 82R 5% ( CGS )
TE Connectivity SBCHE682RJ Resistor
TE Connectivity SBCHE682RJ Resistor
82 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Wirewound Resistor 82R 5% 7W Axial Through-Hole Power Product overview: SBCHE682RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE682RJ can be used for catalog matching and distributor lookup.
Through Hole Wirewound Resistor, SBC Series, 82 ohm, 7 W, - 5%, 24 V, Axial Leaded
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE682RJ | 2060931 | 2060931P | A105529-ND | 53-SBCHE682RJ | 16R6606 |
| Product Name | Fixed Resistors; BCHE 7 W 82R 5% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | 7W Resistor | Through Hole Wirewound Resistor, Sbc Series, 82 Ohm, 7 W, 5%, 24 V, Axial Leaded Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |||
| Power Rating | 7 watts | 7 watts | 7 watts | |||
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | WIRE WOUND | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads | ||
| Standards and Certifications | RoHS | RoHS | RoHS |