TE Connectivity Through Hole Resistors SBCHE668RJ

Description
68 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet
Description
68 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A131243-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131243-ND
Through Hole Resistors A131243-ND
68 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

68 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Wirewound Resistors - - SBCHE668RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE668RJ
Wirewound Resistors - SBCHE668RJ
Wirewound Resistors - Through Hole BCHE 7 W 68R 5%

Wirewound Resistors - Through Hole BCHE 7 W 68R 5%

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 7 W, 5%, 21.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34M8406 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 7 W, 5%, 21.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34M8406
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 7 W, 5%, 21.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34M8406
Through Hole Wirewound Resistor, SBC Series, 68 ohm, 7 W, - 5%, 21.8 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 68 ohm, 7 W, - 5%, 21.8 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A131243-ND SBCHE668RJ 34M8406
Product Name Through Hole Resistors Wirewound Resistors - Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 7 W, 5%, 21.8 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Radial Formed ThroughHole ThroughHole; Axial Leads
Resistance Range 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
2 suppliers
Through Hole Resistors - 1249314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details