680 Ohms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 7 W 680R 5% ( CGS )
RESISTOR, WIRE WOUND, 7W, 5%, 200ppm, 680ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE6680RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 680ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 680ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE6680RJ can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137320-ND | SBCHE6680RJ | 53-SBCHE6680RJ |
| Product Name | Through Hole Resistors | Fixed Resistors; BCHE 7 W 680R 5% ( CGS ) | Through-Hole 7W 680ohm Resistor |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial, Radial Formed | ||
| Resistance Range | 680 ohms | 680 ohms |