SBCHE63R9J -- BCHE 7W 3R9 5% CGS - TE CONNECTIVITY
TE Connectivity
Bche 7W 3R9 5% Cgs - Te Connectivity
SBCHE63R9J
Description
BCHE 7W 3R9 5%
Description
BCHE 7W 3R9 5%
Suppliers
Bche 7W 3R9 5% Cgs - Te Connectivity
96X2627
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
96X2627 |
|
Product Name
|
Bche 7W 3R9 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details
2 suppliers