The Res, 2R2, 7W, 3.9V, Axial is a power wirewound resistor designed for high performance and reliability in industrial and commercial applications. It features a resistance value of 2.2 ohms and a power rating of 7 watts, making it suitable for various uses, including power supplies and triac-based speed controls. The resistor is constructed with a ceramic case and sealed with an inorganic silica filler, providing high insulation resistance and low surface temperature. It operates within a temperature range of -55°C to +350°C and has a load life stability of OîR < ±3% over 1000 hours at 70°C. The device is RoHS compliant and offers a resistance tolerance of ±5% or ±10%. Its design allows for effective heat dissipation, making it a reliable choice for demanding applications.
TE Connectivity SBCHE62R2K Resistor
2.2 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
7W Wirewound Resistor, 2.2 Ohm, 10%, Axial, Through Hole Product overview: SBCHE62R2K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7W, 2.2 Ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 7W, 2.2 Ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE62R2K can be used for catalog matching and distributor lookup.
Fixed Resistors; BCHE 7 W 2R2 10% ( CGS )
Through Hole Wirewound Resistor, SBC Series, 2.2 ohm, 7 W, - 10%, 3.9 V, Axial Leaded RoHS Compliant: Yes
RES, 2R2, 7W, 3.9V, AXIAL ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2060717 | A105569-ND | 53-SBCHE62R2K | SBCHE62R2K | 16R6577 | 70AH6515 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through-Hole 7W 2.2 Ohm Resistor | Fixed Resistors; BCHE 7 W 2R2 10% ( CGS ) | Through Hole Wirewound Resistor, Sbc Series, 2.2 Ohm, 7 W, 10%, 3.9 V, Axial Leaded Rohs Compliant Cgs Te Connectivity | Res, 2R2, 7W, 3.9V, Axial Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound | WIRE WOUND | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads | |||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| Configuration | Single Resistor | Single Resistor | Single Resistor | |||
| Category / Application | General Use |