1.8 Ohm 7W Wirewound Resistor, 10% Tol, Axial, Through Hole Product overview: SBCHE61R8K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.8 Ohm, 7W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 1.8 Ohm, 7W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE61R8K can be used for catalog matching and distributor lookup.
Fixed Resistors; BCHE 7 W 1R8 10% ( CGS )
1.8 Ohms ±10% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
| ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | 53-SBCHE61R8K | SBCHE61R8K | A137317-ND |
| Product Name | Through-Hole 1.8 Ohm 7W Resistor | Fixed Resistors; BCHE 7 W 1R8 10% ( CGS ) | Through Hole Resistors |
| Resistance Range | 1.8 ohms | 1.8 ohms | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Operating DC Voltage | 3.6 volts | ||
| Operating AC Voltage | 3.6 volts | ||
| Standards and Certifications | RoHS |