SBCHE618RJ -- BCHE 7 W 18R 5% CGS - TE CONNECTIVITY
TE Connectivity
Bche 7 W 18R 5% Cgs - Te Connectivity
SBCHE618RJ
Description
BCHE 7 W 18R 5%
Description
BCHE 7 W 18R 5%
Suppliers
Bche 7 W 18R 5% Cgs - Te Connectivity
42AJ0195
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ0195 |
|
Product Name
|
Bche 7 W 18R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Connector Type
Board Mount Connector
Mounting
Through Hole
View Details
2 suppliers
Beckhoff Automation LLC
C9900-P927 | Power connector, field assembly, plastic, AWG28…AWG14 (0.2 mm²…1.5 mm²), pin spacing 3.5 mm, 1-row, black, straight, female, IP20, 5-pin, screw connection
View Details
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
690 volts
Current Rating
25.0 amps
View Details