Fixed Resistors; BCHE 7 W 18K 5% ( CGS )
18 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
7W Wirewound Resistor, 18kR, 5%, 355V, Axial Product overview: SBCHE618KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 355V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 355V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE618KJ can be used for catalog matching and distributor lookup.
Through Hole Wirewound Resistor, SBC Series, 18 kohm, 7 W, - 5%, 355 V, Axial Leaded RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE618KJ | A131222-ND | 53-SBCHE618KJ | 26M2891 |
| Product Name | Fixed Resistors; BCHE 7 W 18K 5% ( CGS ) | Through Hole Resistors | 7W 355V Resistor | Through Hole Wirewound Resistor, Sbc Series, 18 Kohm, 7 W, 5%, 355 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 7 watts | 7 watts | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | WIRE WOUND | Wirewound |