TE Connectivity Through Hole Resistors SBCHE615KJ

Description
TE Connectivity SBCHE615KJ Resistor
Request a Quote Datasheet
Description
TE Connectivity SBCHE615KJ Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 2061221 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061221
Through Hole Resistors 2061221
TE Connectivity SBCHE615KJ Resistor

TE Connectivity SBCHE615KJ Resistor

Supplier's Site
Through Hole Resistors - 2061221P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061221P
Through Hole Resistors 2061221P
TE Connectivity SBCHE615KJ Resistor

TE Connectivity SBCHE615KJ Resistor

Supplier's Site
Through Hole Resistors - 1639048 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1639048
Through Hole Resistors 1639048
TE Connectivity SBCHE615KJ Resistor

TE Connectivity SBCHE615KJ Resistor

Supplier's Site
7W 324V Resistor - 53-SBCHE615KJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
7W 324V Resistor
53-SBCHE615KJ
7W 324V Resistor 53-SBCHE615KJ
7W Wirewound Resistor, 15kR, 5%, 324V, Axial Product overview: SBCHE615KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 324V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 324V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE615KJ can be used for catalog matching and distributor lookup.

7W Wirewound Resistor, 15kR, 5%, 324V, Axial Product overview: SBCHE615KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7W, 324V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 7W, 324V, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE615KJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; BCHE 7 W 15K 5% ( CGS ) - SBCHE615KJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 7 W 15K 5% ( CGS )
SBCHE615KJ
Fixed Resistors; BCHE 7 W 15K 5% ( CGS ) SBCHE615KJ
Fixed Resistors; BCHE 7 W 15K 5% ( CGS )

Fixed Resistors; BCHE 7 W 15K 5% ( CGS )

Supplier's Site
Through Hole Resistors - A131219-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131219-ND
Through Hole Resistors A131219-ND
15 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

15 kOhms ±5% 7W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, 15 Ohm, 7W, 5%; Resistance Cgs Te Connectivity - 26M2889 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 15 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
26M2889
Resistor, 15 Ohm, 7W, 5%; Resistance Cgs Te Connectivity 26M2889
RESISTOR, 15 OHM, 7W, 5%; Resistance:15kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:324V; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 15 OHM, 7W, 5%; Resistance:15kohm; Product Range:SBC Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:324V; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 2061221 2061221P 53-SBCHE615KJ SBCHE615KJ A131219-ND 26M2889
Product Name Through Hole Resistors Through Hole Resistors 7W 324V Resistor Fixed Resistors; BCHE 7 W 15K 5% ( CGS ) Through Hole Resistors Resistor, 15 Ohm, 7W, 5%; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound; Wirewound WIRE WOUND Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial, Radial Formed Axial Leaded
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 15000 ohms 15000 ohms 15000 ohms
Power Rating 7 watts 7 watts 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details