SBCHE510KJ -- BCHE 5 W 10K 5% CGS - TE CONNECTIVITY
TE Connectivity
Bche 5 W 10K 5% Cgs - Te Connectivity
SBCHE510KJ
Description
BCHE 5 W 10K 5%
Description
BCHE 5 W 10K 5%
Suppliers
Bche 5 W 10K 5% Cgs - Te Connectivity
42AJ0185
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ0185 |
|
Product Name
|
Bche 5 W 10K 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Inline, Panel/Bulkhead
Current Rating
55.0 to 350.0 amps
Contact Size (AWG)
16 AWG
View Details
4 suppliers