TE Connectivity Wirewound Resistors - SBCHE468RJ

Description
Wirewound Resistors - Through Hole
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SBCHE468RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE468RJ
Wirewound Resistors - SBCHE468RJ
Wirewound Resistors - Through Hole

Wirewound Resistors - Through Hole

Supplier's Site
Through Hole Resistors - A131213-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131213-ND
Through Hole Resistors A131213-ND
68 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

68 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R6546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R6546
Resistor, Wirewound, 68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R6546
RESISTOR, WIREWOUND, 68 OHM, 4W, 5%; Resistance:68ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:16.5V; Resistor Element Type:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 68 OHM, 4W, 5%; Resistance:68ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:16.5V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 4 W, 5%, 16.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 24M7244 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 4 W, 5%, 16.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
24M7244
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 4 W, 5%, 16.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 24M7244
Through Hole Wirewound Resistor, SBC Series, 68 ohm, 4 W, - 5%, 16.5 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 68 ohm, 4 W, - 5%, 16.5 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SBCHE468RJ A131213-ND 16R6546 24M7244
Product Name Wirewound Resistors - Through Hole Resistors Resistor, Wirewound, 68 Ohm, 4W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 4 W, 5%, 16.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial Formed Axial Leaded ThroughHole; Axial Leads
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1469516 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details