TE Connectivity Wirewound Resistors - SBCHE422RJ

Description
Wirewound Resistors - Through Hole
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SBCHE422RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE422RJ
Wirewound Resistors - SBCHE422RJ
Wirewound Resistors - Through Hole

Wirewound Resistors - Through Hole

Supplier's Site
Through Hole Resistors - A105641-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105641-ND
Through Hole Resistors A105641-ND
22 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

22 Ohms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 2060442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060442
Through Hole Resistors 2060442
TE Connectivity SBCHE422RJ Resistor

TE Connectivity SBCHE422RJ Resistor

Supplier's Site
Through Hole Resistors - 2060442P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2060442P
Through Hole Resistors 2060442P
TE Connectivity SBCHE422RJ Resistor

TE Connectivity SBCHE422RJ Resistor

Supplier's Site
Through Hole Resistors - 1648769 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1648769
Through Hole Resistors 1648769
TE Connectivity SBCHE422RJ Resistor

TE Connectivity SBCHE422RJ Resistor

Supplier's Site
Wirewound Resistor, 22 Ohm, 4W, 5%; Resistance Cgs Te Connectivity - 16R6529 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 22 Ohm, 4W, 5%; Resistance Cgs Te Connectivity
16R6529
Wirewound Resistor, 22 Ohm, 4W, 5%; Resistance Cgs Te Connectivity 16R6529
WIREWOUND RESISTOR, 22 OHM, 4W, 5%; Resistance:22ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:9.4V; Resistor Element Type:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 22 OHM, 4W, 5%; Resistance:22ohm; Product Range:SBC Series; Power Rating:4W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:9.4V; Resistor Element Type:Wirewound RoHS Compliant: Yes

Supplier's Site
Res, 22R, 4W, 9.4V, Axial Rohs Compliant Cgs Te Connectivity - 70AH6514 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 4W, 9.4V, Axial Rohs Compliant Cgs Te Connectivity
70AH6514
Res, 22R, 4W, 9.4V, Axial Rohs Compliant Cgs Te Connectivity 70AH6514
RES, 22R, 4W, 9.4V, AXIAL ROHS COMPLIANT: YES

RES, 22R, 4W, 9.4V, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SBCHE422RJ A105641-ND 2060442 2060442P 16R6529 70AH6514
Product Name Wirewound Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Wirewound Resistor, 22 Ohm, 4W, 5%; Resistance Cgs Te Connectivity Res, 22R, 4W, 9.4V, Axial Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wire wound Wirewound; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial Formed ThroughHole ThroughHole Axial Leads
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details