TE Connectivity Fixed Resistors; BCHE 4 W 1K5 5% ( CGS ) SBCHE41K5J

Description
Fixed Resistors; BCHE 4 W 1K5 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 4 W 1K5 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 4 W 1K5 5% ( CGS ) - SBCHE41K5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 4 W 1K5 5% ( CGS )
SBCHE41K5J
Fixed Resistors; BCHE 4 W 1K5 5% ( CGS ) SBCHE41K5J
Fixed Resistors; BCHE 4 W 1K5 5% ( CGS )

Fixed Resistors; BCHE 4 W 1K5 5% ( CGS )

Supplier's Site
Through-Hole 4W 1500ohm Resistor - 53-SBCHE41K5J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W 1500ohm Resistor
53-SBCHE41K5J
Through-Hole 4W 1500ohm Resistor 53-SBCHE41K5J
RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 1500ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE41K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 1500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 1500ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE41K5J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 1500ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE41K5J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 1500ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 1500ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE41K5J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - A131208-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131208-ND
Through Hole Resistors A131208-ND
1.5 kOhms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

1.5 kOhms ±5% 4W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Sbc Series, 1.5 Kohm, 4 W, 5%, 77.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2869 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 1.5 Kohm, 4 W, 5%, 77.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2869
Through Hole Wirewound Resistor, Sbc Series, 1.5 Kohm, 4 W, 5%, 77.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2869
Through Hole Wirewound Resistor, SBC Series, 1.5 kohm, 4 W, - 5%, 77.5 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 1.5 kohm, 4 W, - 5%, 77.5 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number SBCHE41K5J 53-SBCHE41K5J A131208-ND 26M2869
Product Name Fixed Resistors; BCHE 4 W 1K5 5% ( CGS ) Through-Hole 4W 1500ohm Resistor Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 1.5 Kohm, 4 W, 5%, 77.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 4 watts 4 watts
Resistance Range 1500 ohms
Operating DC Voltage 77.5 volts
Operating AC Voltage 77.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details