Fixed Resistors; BCHE 17 W 3K3 5% ( CGS )
3.3 kOhms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
RES, 3K3, 17W, AXIAL, WIREWOUND; Resistance:3.3kohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:-; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes
Through Hole Wirewound Resistor, SBC Series, 3.3 kohm, 17 W, - 5%, 236.9 V, Axial Leaded
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE153K3J | A131200-ND | 99AC9920 | 16R6502 |
| Product Name | Fixed Resistors; BCHE 17 W 3K3 5% ( CGS ) | Through Hole Resistors | Res, 3K3, 17W, Axial, Wirewound; Resistance Cgs Te Connectivity | Through Hole Wirewound Resistor, Sbc Series, 3.3 Kohm, 17 W, 5%, 236.9 V, Axial Leaded Cgs Te Connectivity |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 17 watts | 17 watts | 17 watts | |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | General Use | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |