TE Connectivity Fixed Resistors; BCHE 17 W 33R 5% ( CGS ) SBCHE1533RJ

Description
Fixed Resistors; BCHE 17 W 33R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 17 W 33R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 17 W 33R 5% ( CGS ) - SBCHE1533RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 17 W 33R 5% ( CGS )
SBCHE1533RJ
Fixed Resistors; BCHE 17 W 33R 5% ( CGS ) SBCHE1533RJ
Fixed Resistors; BCHE 17 W 33R 5% ( CGS )

Fixed Resistors; BCHE 17 W 33R 5% ( CGS )

Supplier's Site
Through Hole Resistors - 2061669 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061669
Through Hole Resistors 2061669
TE Connectivity SBCHE1533RJ Resistor

TE Connectivity SBCHE1533RJ Resistor

Supplier's Site
Through Hole Resistors - 2061669P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061669P
Through Hole Resistors 2061669P
TE Connectivity SBCHE1533RJ Resistor

TE Connectivity SBCHE1533RJ Resistor

Supplier's Site
Through Hole Resistors - 1613876 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613876
Through Hole Resistors 1613876
TE Connectivity SBCHE1533RJ Resistor

TE Connectivity SBCHE1533RJ Resistor

Supplier's Site
Through Hole Resistors - A105640-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105640-ND
Through Hole Resistors A105640-ND
33 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

33 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, 33 Ohm, 17W, 5%; Resistance Cgs Te Connectivity - 26M2859 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, 33 Ohm, 17W, 5%; Resistance Cgs Te Connectivity
26M2859
Resistor, 33 Ohm, 17W, 5%; Resistance Cgs Te Connectivity 26M2859
RESISTOR, 33 OHM, 17W, 5%; Resistance:33ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:23.7V; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

RESISTOR, 33 OHM, 17W, 5%; Resistance:33ohm; Product Range:SBC Series; Power Rating:17W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:23.7V; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SBCHE1533RJ 2061669 2061669P A105640-ND 26M2859
Product Name Fixed Resistors; BCHE 17 W 33R 5% ( CGS ) Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, 33 Ohm, 17W, 5%; Resistance Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 17 watts 17 watts 17 watts 17 watts
Technology / Construction Wire wound Wirewound; Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial, Radial Formed Axial Leaded
Standards and Certifications RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176399-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details