Fixed Resistors; BCHE 17 W 2R2 10% ( CGS )
2.2 Ohms ±10% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
RES, 2R2, 17W, 6.1V, AXIAL ROHS COMPLIANT: YES
This range of Power Wirewound Resistors are wound on continuous glass fibre elements or have a ceramic core depending on resistance value. The element is housed in a ceramic case and sealed with an inorganic silica filler. Their construction gives a resistor with high insulation resistance and low surface temperature, capable of withstanding high overload currents. These resistors are ideally suited to a variety of applications within industrial and commercial environments, where performance and reliability are of prime importance. Applications include fan force ovens, cooker hoods, power supplies and triac based speed controls. Custom Design Variants in value and style are welcome.
Features:
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE152R2K | A131198-ND | 69AH9142 | 70064834 |
| Product Name | Fixed Resistors; BCHE 17 W 2R2 10% ( CGS ) | Through Hole Resistors | Res, 2R2, 17W, 6.1V, Axial Rohs Compliant Cgs Te Connectivity | Resistor;Wirewound;Res 2.2 Ohms;Pwr-Rtg17 W;Tol 10%;Radial;Ceramic Housed |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | |
| Power Rating | 17 watts | 17 watts | 17 watts | |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | Wirewound | Wirewound |