TE Connectivity SBCHE151K0J Resistor
TE Connectivity SBCHE151K0J Resistor
TE Connectivity SBCHE151K0J Resistor
1 kOhms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE 17 W 1K0 5% ( CGS )
Through Hole Wirewound Resistor, SBC Series, 1 kohm, 17 W, - 5%, 130.4 V, Axial Leaded RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2061754 | 2061754P | A105596-ND | SBCHE151K0J | 26M2847 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Fixed Resistors; BCHE 17 W 1K0 5% ( CGS ) | Through Hole Wirewound Resistor, Sbc Series, 1 Kohm, 17 W, 5%, 130.4 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | ThroughHole; Axial Leads | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 1000 ohms | ||||
| Power Rating | 17 watts | 17 watts | 17 watts |