TE Connectivity Fixed Resistors; BCHE 17 W 150R 5% ( CGS ) SBCHE15150RJ

Description
Fixed Resistors; BCHE 17 W 150R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; BCHE 17 W 150R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; BCHE 17 W 150R 5% ( CGS ) - SBCHE15150RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; BCHE 17 W 150R 5% ( CGS )
SBCHE15150RJ
Fixed Resistors; BCHE 17 W 150R 5% ( CGS ) SBCHE15150RJ
Fixed Resistors; BCHE 17 W 150R 5% ( CGS )

Fixed Resistors; BCHE 17 W 150R 5% ( CGS )

Supplier's Site
Through Hole Resistors - A131192-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A131192-ND
Through Hole Resistors A131192-ND
150 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

150 Ohms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Wirewound Resistor, Sbc Series, 150 Ohm, 17 W, 5%, 50.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 34M8398 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 150 Ohm, 17 W, 5%, 50.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
34M8398
Through Hole Wirewound Resistor, Sbc Series, 150 Ohm, 17 W, 5%, 50.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 34M8398
Through Hole Wirewound Resistor, SBC Series, 150 ohm, 17 W, - 5%, 50.5 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 150 ohm, 17 W, - 5%, 50.5 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number SBCHE15150RJ A131192-ND 34M8398
Product Name Fixed Resistors; BCHE 17 W 150R 5% ( CGS ) Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 150 Ohm, 17 W, 5%, 50.5 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Tolerance 5 +/- % 5 +/- %
Power Rating 17 watts 17 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R395JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details