TE Connectivity SBCHE1510KJ Resistor
TE Connectivity SBCHE1510KJ Resistor
TE Connectivity SBCHE1510KJ Resistor
Wirewound Resistors - Through Hole
10 kOhms ±5% 17W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
RES, 10K, 17W, AXIAL, WIREWOUND ROHS COMPLIANT: YES
| RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 2061827 | 2061827P | SBCHE1510KJ | A131191-ND | 74AJ8269 |
| Product Name | Through Hole Resistors | Through Hole Resistors | Wirewound Resistors - | Through Hole Resistors | Res, 10K, 17W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole | Axial, Radial Formed | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Resistance Range | 10000 ohms | ||||
| Power Rating | 17 watts | 17 watts |