RESISTOR, WIRE WOUND, 11W, 5%, 400ppm, 6.8ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCHE116R8J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 11W, 6.8ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 11W, 6.8ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCHE116R8J can be used for catalog matching and distributor lookup.
6.8 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
Fixed Resistors; BCHE SBCHE 11 6R8 5% ( CGS )
Through Hole Wirewound Resistor, SBC Series, 6.8 ohm, 11 W, - 5%, 8.7 V, Axial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-SBCHE116R8J | A131189-ND | SBCHE116R8J | 26M2844 |
| Product Name | Through-Hole 11W 6.8ohm Resistor | Through Hole Resistors | Fixed Resistors; BCHE SBCHE 11 6R8 5% ( CGS ) | Through Hole Wirewound Resistor, Sbc Series, 6.8 Ohm, 11 W, 5%, 8.7 V, Axial Leaded Rohs Compliant Cgs Te Connectivity |
| Resistance Range | 6.8 ohms | 6.8 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Operating DC Voltage | 8.7 volts | |||
| Operating AC Voltage | 8.7 volts | |||
| Standards and Certifications | RoHS | RoHS |