TE Connectivity Wirewound Resistors - SBCHE1168RJ

Description
Wirewound Resistors - Through Hole
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SBCHE1168RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE1168RJ
Wirewound Resistors - SBCHE1168RJ
Wirewound Resistors - Through Hole

Wirewound Resistors - Through Hole

Supplier's Site
Through Hole Resistors - 2061388 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061388
Through Hole Resistors 2061388
TE Connectivity SBCHE1168RJ Resistor

TE Connectivity SBCHE1168RJ Resistor

Supplier's Site
Through Hole Resistors - 2061388P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061388P
Through Hole Resistors 2061388P
TE Connectivity SBCHE1168RJ Resistor

TE Connectivity SBCHE1168RJ Resistor

Supplier's Site
Through Hole Resistors - 1616155 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1616155
Through Hole Resistors 1616155
TE Connectivity SBCHE1168RJ Resistor

TE Connectivity SBCHE1168RJ Resistor

Supplier's Site
Through Hole Resistors - A105561-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105561-ND
Through Hole Resistors A105561-ND
68 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

68 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Resistor, Wirewound, 68 Ohm, 11W, 5%; Resistance Cgs Te Connectivity - 16R6483 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 68 Ohm, 11W, 5%; Resistance Cgs Te Connectivity
16R6483
Resistor, Wirewound, 68 Ohm, 11W, 5%; Resistance Cgs Te Connectivity 16R6483
RESISTOR, WIREWOUND, 68 OHM, 11W, 5%; Resistance:68ohm; Product Range:SBC Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:27.3V; Resistor Technology:Wirewound ; Qualification:-RoHS Compliant: Yes

RESISTOR, WIREWOUND, 68 OHM, 11W, 5%; Resistance:68ohm; Product Range:SBC Series; Power Rating:11W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:27.3V; Resistor Technology:Wirewound; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 11 W, 5%, 27.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2845 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 11 W, 5%, 27.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2845
Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 11 W, 5%, 27.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2845
Through Hole Wirewound Resistor, SBC Series, 68 ohm, 11 W, - 5%, 27.3 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 68 ohm, 11 W, - 5%, 27.3 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number SBCHE1168RJ 2061388 2061388P A105561-ND 16R6483 26M2845
Product Name Wirewound Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Resistor, Wirewound, 68 Ohm, 11W, 5%; Resistance Cgs Te Connectivity Through Hole Wirewound Resistor, Sbc Series, 68 Ohm, 11 W, 5%, 27.3 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wire wound Wirewound; Wirewound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole ThroughHole Axial, Radial Formed Axial Leaded ThroughHole; Axial Leads
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 68 ohms 68 ohms 68 ohms
Power Rating 11 watts 11 watts 11 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details