SBCHE11470RJ -- BCHE 11 W 470R 5% CGS - TE CONNECTIVITY
TE Connectivity
Bche 11 W 470R 5% Cgs - Te Connectivity
SBCHE11470RJ
Description
BCHE 11 W 470R 5%
Description
BCHE 11 W 470R 5%
Suppliers
Bche 11 W 470R 5% Cgs - Te Connectivity
42AJ0156
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ0156 |
|
Product Name
|
Bche 11 W 470R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Gender
Male / Plug
Geometry
Right Angle
Mounting
Free Hanging (In-Line), Right Angle
View Details
Douglas Electrical Components
Connector Type
USB
Voltage Rating
1000 volts
Current Rating
500.0 amps
View Details
Eteily Technologies India Pvt. Ltd.
Connector Type
RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details