Fixed Resistors; BCHE 11 W 1R5 10% ( CGS )
TE Connectivity SBCHE111R5K Resistor
TE Connectivity SBCHE111R5K Resistor
TE Connectivity SBCHE111R5K Resistor
1.5 Ohms ±10% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound
RESISTOR, 1.5 OHM, 11W, 10%; Resistance:1.5ohm; Product Range:SBC Series; Power Rating:11W; Resistance Tolerance:± 10%; Resistor Case / Package:Axial Leaded; Voltage Rating:4.1V; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | SBCHE111R5K | 2061265 | 2061265P | A105630-ND | 26M2827 |
| Product Name | Fixed Resistors; BCHE 11 W 1R5 10% ( CGS ) | Through Hole Resistors | Through Hole Resistors | Through Hole Resistors | Resistor, 1.5 Ohm, 11W, 10%; Resistance Cgs Te Connectivity |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % | ||
| Power Rating | 11 watts | 11 watts | 11 watts | 11 watts | |
| Technology / Construction | Wire wound | Wirewound; Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | ThroughHole | Axial, Radial Formed | Axial Leaded | |
| Standards and Certifications | RoHS | RoHS | RoHS |