TE Connectivity Wirewound Resistors - SBCHE11100RJ

Description
Wirewound Resistors - Through Hole
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - SBCHE11100RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
SBCHE11100RJ
Wirewound Resistors - SBCHE11100RJ
Wirewound Resistors - Through Hole

Wirewound Resistors - Through Hole

Supplier's Site
Through Hole Resistors - A105583-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A105583-ND
Through Hole Resistors A105583-ND
100 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

100 Ohms ±5% 11W Through Hole Resistor Axial, Radial Formed Flame Proof, Safety Wirewound

Buy Now Datasheet
Through Hole Resistors - 2061394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061394
Through Hole Resistors 2061394
TE Connectivity SBCHE11100RJ Resistor

TE Connectivity SBCHE11100RJ Resistor

Supplier's Site
Through Hole Resistors - 2061394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
2061394P
Through Hole Resistors 2061394P
TE Connectivity SBCHE11100RJ Resistor

TE Connectivity SBCHE11100RJ Resistor

Supplier's Site
Through Hole Resistors - 1613907 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1613907
Through Hole Resistors 1613907
TE Connectivity SBCHE11100RJ Resistor

TE Connectivity SBCHE11100RJ Resistor

Supplier's Site
Through Hole Wirewound Resistor, Sbc Series, 100 Ohm, 11 W, 5%, 33.2 V, Axial Leaded Rohs Compliant Cgs Te Connectivity - 26M2830 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Wirewound Resistor, Sbc Series, 100 Ohm, 11 W, 5%, 33.2 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
26M2830
Through Hole Wirewound Resistor, Sbc Series, 100 Ohm, 11 W, 5%, 33.2 V, Axial Leaded Rohs Compliant Cgs Te Connectivity 26M2830
Through Hole Wirewound Resistor, SBC Series, 100 ohm, 11 W, - 5%, 33.2 V, Axial Leaded RoHS Compliant: Yes

Through Hole Wirewound Resistor, SBC Series, 100 ohm, 11 W, - 5%, 33.2 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number SBCHE11100RJ A105583-ND 2061394 2061394P 26M2830
Product Name Wirewound Resistors - Through Hole Resistors Through Hole Resistors Through Hole Resistors Through Hole Wirewound Resistor, Sbc Series, 100 Ohm, 11 W, 5%, 33.2 V, Axial Leaded Rohs Compliant Cgs Te Connectivity
Technology / Construction Wirewound Wirewound Wire wound Wirewound; Wirewound Wirewound
Mounting / Packaging ThroughHole Axial, Radial Formed ThroughHole ThroughHole ThroughHole; Axial Leads
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details