TE Connectivity Through-Hole 5W 0.68ohm Resistor SBCH5R68J

Description
RESISTOR, WIRE WOUND, 5W, 5%, 400ppm, 0.68ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH5R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH5R68J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 5W, 5%, 400ppm, 0.68ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH5R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH5R68J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 5W 0.68ohm Resistor - 53-SBCH5R68J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5W 0.68ohm Resistor
53-SBCH5R68J
Through-Hole 5W 0.68ohm Resistor 53-SBCH5R68J
RESISTOR, WIRE WOUND, 5W, 5%, 400ppm, 0.68ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH5R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH5R68J can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 5W, 5%, 400ppm, 0.68ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH5R68J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5W, 0.68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 5W, 0.68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH5R68J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SBCH 5 R68 5% ( CGS ) - SBCH5R68J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCH 5 R68 5% ( CGS )
SBCH5R68J
Fixed Resistors; SBCH 5 R68 5% ( CGS ) SBCH5R68J
Fixed Resistors; SBCH 5 R68 5% ( CGS )

Fixed Resistors; SBCH 5 R68 5% ( CGS )

Supplier's Site
Through Hole Resistors - A137297-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137297-ND
Through Hole Resistors A137297-ND
680 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

680 mOhms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-SBCH5R68J SBCH5R68J A137297-ND
Product Name Through-Hole 5W 0.68ohm Resistor Fixed Resistors; SBCH 5 R68 5% ( CGS ) Through Hole Resistors
Resistance Range 0.6800 ohms 0.6800 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Through-Hole Resistors - 1-1623720-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
Tolerance 10 +/- %
View Details
2 suppliers