TE Connectivity Through-Hole 4W 0.15ohm Resistor SBCH4R15K

Description
RESISTOR, WIRE WOUND, 4W, 10%, 400ppm, 0.15ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH4R15K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 0.15ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH4R15K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RESISTOR, WIRE WOUND, 4W, 10%, 400ppm, 0.15ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH4R15K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 0.15ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH4R15K can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 4W 0.15ohm Resistor - 53-SBCH4R15K - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W 0.15ohm Resistor
53-SBCH4R15K
Through-Hole 4W 0.15ohm Resistor 53-SBCH4R15K
RESISTOR, WIRE WOUND, 4W, 10%, 400ppm, 0.15ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH4R15K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 0.15ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH4R15K can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 4W, 10%, 400ppm, 0.15ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH4R15K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 0.15ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 0.15ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH4R15K can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Resistors; SBCH 4 R15 10% ( CGS ) - SBCH4R15K - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCH 4 R15 10% ( CGS )
SBCH4R15K
Fixed Resistors; SBCH 4 R15 10% ( CGS ) SBCH4R15K
Fixed Resistors; SBCH 4 R15 10% ( CGS )

Fixed Resistors; SBCH 4 R15 10% ( CGS )

Supplier's Site
Through Hole Resistors - A137296-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137296-ND
Through Hole Resistors A137296-ND
150 mOhms ±10% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound

150 mOhms ±10% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 53-SBCH4R15K SBCH4R15K A137296-ND
Product Name Through-Hole 4W 0.15ohm Resistor Fixed Resistors; SBCH 4 R15 10% ( CGS ) Through Hole Resistors
Resistance Range 0.1500 ohms 0.1500 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Standards and Certifications RoHS
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R132JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 2-1623730-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 6.8 ohms
Tolerance 10 +/- %
View Details
3 suppliers