TE ConnectivityWirewoun
RESISTOR, WIRE WOUND, 4W, 10%, 400ppm, 0.1ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH4R10K from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 0.1ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 0.1ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH4R10K can be used for catalog matching and distributor lookup.
100 mOhms ±10% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SBCH4R10K | 53-SBCH4R10K | A137295-ND |
| Product Name | TE ConnectivityWirewound Resistors - | Through-Hole 4W 0.1ohm Resistor | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial | |
| Tolerance | 10 +/- % | 10 +/- % | 10 +/- % |
| Resistance Range | 0.1000 ohms | 0.1000 ohms | |
| Standards and Certifications | RoHS |