TE Connectivity Fixed Resistors; SBCH 4 68R 5% ( CGS ) SBCH468RJ

Description
Fixed Resistors; SBCH 4 68R 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SBCH 4 68R 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SBCH 4 68R 5% ( CGS ) - SBCH468RJ - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCH 4 68R 5% ( CGS )
SBCH468RJ
Fixed Resistors; SBCH 4 68R 5% ( CGS ) SBCH468RJ
Fixed Resistors; SBCH 4 68R 5% ( CGS )

Fixed Resistors; SBCH 4 68R 5% ( CGS )

Supplier's Site
Through Hole Resistors - A137293-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137293-ND
Through Hole Resistors A137293-ND
68 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound

68 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet
Through-Hole 4W 68ohm Resistor - 53-SBCH468RJ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4W 68ohm Resistor
53-SBCH468RJ
Through-Hole 4W 68ohm Resistor 53-SBCH468RJ
RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 68ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH468RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH468RJ can be used for catalog matching and distributor lookup.

RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 68ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH468RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 68ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 68ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH468RJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number SBCH468RJ A137293-ND 53-SBCH468RJ
Product Name Fixed Resistors; SBCH 4 68R 5% ( CGS ) Through Hole Resistors Through-Hole 4W 68ohm Resistor
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details