270 Ohms ±5% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound
RESISTOR, WIRE WOUND, 4W, 5%, 200ppm, 270ohm, THROUGH HOLE MOUNT, AXIAL LEADED, ROHS COMPLIANT Product overview: SBCH4270RJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4W, 270ohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 4W, 270ohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBCH4270RJ can be used for catalog matching and distributor lookup.
Fixed Resistors; SBCH 4 270R 5% ( CGS )
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A137289-ND | 53-SBCH4270RJ | SBCH4270RJ |
| Product Name | Through Hole Resistors | Through-Hole 4W 270ohm Resistor | Fixed Resistors; SBCH 4 270R 5% ( CGS ) |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial | ||
| Resistance Range | 270 ohms | 270 ohms |