TE Connectivity Fixed Resistors; SBCH 11 1R5 5% ( CGS ) SBCH111R5J

Description
Fixed Resistors; SBCH 11 1R5 5% ( CGS )
Request a Quote Datasheet
Description
Fixed Resistors; SBCH 11 1R5 5% ( CGS )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Resistors; SBCH 11 1R5 5% ( CGS ) - SBCH111R5J - ASAP Semiconductor LLC
Anaheim, CA, United States
Fixed Resistors; SBCH 11 1R5 5% ( CGS )
SBCH111R5J
Fixed Resistors; SBCH 11 1R5 5% ( CGS ) SBCH111R5J
Fixed Resistors; SBCH 11 1R5 5% ( CGS )

Fixed Resistors; SBCH 11 1R5 5% ( CGS )

Supplier's Site
Through Hole Resistors - A137066-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A137066-ND
Through Hole Resistors A137066-ND
1.5 Ohms ±5% 11W Through Hole Resistor Axial Flame Proof, Safety Wirewound

1.5 Ohms ±5% 11W Through Hole Resistor Axial Flame Proof, Safety Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number SBCH111R5J A137066-ND
Product Name Fixed Resistors; SBCH 11 1R5 5% ( CGS ) Through Hole Resistors
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1445544 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details