Fixed Resistors; SBC8 5K6 5% ( CGS )
5.6 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Res Wirewound 5.6K Ohm 5% 9W ±200ppm/°C Ceramic AXL Box/Loose Product overview: SBC85K6J from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBC85K6J can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SBC85K6J | A137065-ND | 53-SBC85K6J |
| Product Name | Fixed Resistors; SBC8 5K6 5% ( CGS ) | Through Hole Resistors | 9W Resistor |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial |