Fixed Resistors; SBC8 10K 5% ( CGS )
Res Wirewound 10K Ohm 5% 9W ±200ppm/°C Ceramic AXL Box/Loose Product overview: SBC810KJ from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 9W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-SBC810KJ can be used for catalog matching and distributor lookup.
10 kOhms ±5% 9W Through Hole Resistor Axial Flame Proof, Safety Wirewound
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | SBC810KJ | 53-SBC810KJ | A137059-ND |
| Product Name | Fixed Resistors; SBC8 10K 5% ( CGS ) | 9W Resistor | Through Hole Resistors |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Technology / Construction | Wirewound | Wirewound | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Mounting / Packaging | Axial |