2.2 Ohms ±5% 5W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Wirewound Resistors - Through Hole SBC4 2R2 5%
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137280-ND | SBC42R2J |
| Product Name | Through Hole Resistors | Wirewound Resistors - |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | Wirewound |
| Mounting / Packaging | Axial | ThroughHole |
| Resistance Range | 2.2 ohms |