470 mOhms ±10% 4W Through Hole Resistor Axial Flame Proof, Safety Wirewound
Fixed Resistors; SBC2 R47 10% ( CGS )
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | A137058-ND | SBC2R47K |
| Product Name | Through Hole Resistors | Fixed Resistors; SBC2 R47 10% ( CGS ) |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | Axial | |
| Resistance Range | 0.4700 ohms |