SBC1510RJP -- SBC15 10R 5% CGS - TE CONNECTIVITY
TE Connectivity
Sbc15 10R 5% Cgs - Te Connectivity
SBC1510RJP
Suppliers
Sbc15 10R 5% Cgs - Te Connectivity
42AJ0208
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ0208 |
|
Product Name
|
Sbc15 10R 5% Cgs - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details