TE Connectivity Label, Self Adhesive 50.8X188.9Mm 1000Pc; Marker Type Raychem Te Connectivity SB200743WE1

Description
LABEL, SELF ADHESIVE 50.8X188.9MM 1000PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 188.9mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE 50.8X188.9MM 1000PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 188.9mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive 50.8X188.9Mm 1000Pc; Marker Type Raychem Te Connectivity - 29K8350 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive 50.8X188.9Mm 1000Pc; Marker Type Raychem Te Connectivity
29K8350
Label, Self Adhesive 50.8X188.9Mm 1000Pc; Marker Type Raychem Te Connectivity 29K8350
LABEL, SELF ADHESIVE 50.8X188.9MM 1000PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 188.9mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes

LABEL, SELF ADHESIVE 50.8X188.9MM 1000PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 188.9mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 29K8350
Product Name Label, Self Adhesive 50.8X188.9Mm 1000Pc; Marker Type Raychem Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details