TE Connectivity Label, Self Adhesive, 50.8Mm X 95.3Mm; Marker Type Te Connectivity SB200375WE2.5

Description
LABEL, SELF ADHESIVE, 50.8Mm x 95.3MM; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 95.3mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE, 50.8Mm x 95.3MM; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 95.3mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 50.8Mm X 95.3Mm; Marker Type Te Connectivity - 29K8349 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 50.8Mm X 95.3Mm; Marker Type Te Connectivity
29K8349
Label, Self Adhesive, 50.8Mm X 95.3Mm; Marker Type Te Connectivity 29K8349
LABEL, SELF ADHESIVE, 50.8Mm x 95.3MM; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 95.3mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 50.8Mm x 95.3MM; Marker Type:Self Laminating; Legend:-; Marker Dimensions:50.8mm x 95.3mm; Marker Material:PET (Polyester); Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 29K8349
Product Name Label, Self Adhesive, 50.8Mm X 95.3Mm; Marker Type Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153039 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Individual Label - XPLCBLA2 - Hubbell Incorporated
Hubbell Incorporated
Specs
Wire & Cable Markers Pre-printed Markers
View Details