TE Connectivity Label, Self Adhesive, 25.4X95.3Mm 2500Pc; Marker Type Raychem Te Connectivity SB100375WE2.5

Description
LABEL, SELF ADHESIVE, 25.4X95.3MM 2500PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 95.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE, 25.4X95.3MM 2500PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 95.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive, 25.4X95.3Mm 2500Pc; Marker Type Raychem Te Connectivity - 29K8343 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive, 25.4X95.3Mm 2500Pc; Marker Type Raychem Te Connectivity
29K8343
Label, Self Adhesive, 25.4X95.3Mm 2500Pc; Marker Type Raychem Te Connectivity 29K8343
LABEL, SELF ADHESIVE, 25.4X95.3MM 2500PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 95.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

LABEL, SELF ADHESIVE, 25.4X95.3MM 2500PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:25.4mm x 95.3mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:-; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 29K8343
Product Name Label, Self Adhesive, 25.4X95.3Mm 2500Pc; Marker Type Raychem Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details