TE Connectivity Label, Self Adhesive 20.3X38.1Mm 10000Pc; Marker Type Raychem Te Connectivity SB080150WE10

Description
LABEL, SELF ADHESIVE 20.3X38.1MM 10000PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:20.3mm x 38.1mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes
Datasheet
Description
LABEL, SELF ADHESIVE 20.3X38.1MM 10000PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:20.3mm x 38.1mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Label, Self Adhesive 20.3X38.1Mm 10000Pc; Marker Type Raychem Te Connectivity - 29K8340 - Newark, An Avnet Company
Chicago, IL, United States
Label, Self Adhesive 20.3X38.1Mm 10000Pc; Marker Type Raychem Te Connectivity
29K8340
Label, Self Adhesive 20.3X38.1Mm 10000Pc; Marker Type Raychem Te Connectivity 29K8340
LABEL, SELF ADHESIVE 20.3X38.1MM 10000PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:20.3mm x 38.1mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes

LABEL, SELF ADHESIVE 20.3X38.1MM 10000PC; Marker Type:Self Laminating; Legend:-; Marker Dimensions:20.3mm x 38.1mm; Marker Material:Vinyl Film; Legend Colour:-; Marker Colour:White; Product Range:SB Series; Accessory Type:Label RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 29K8340
Product Name Label, Self Adhesive 20.3X38.1Mm 10000Pc; Marker Type Raychem Te Connectivity
Wire & Cable Markers Pre-printed Markers
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2252171 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Markers - 277-10761-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA)
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details